PHOENIX CONTACT USA Terminal Blocks - Specialized 3270121

Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet
Description
TERM BLK MARSHALLING 16POS 8.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-11775-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-11775-ND
Terminal Blocks - Specialized 277-11775-ND
TERM BLK MARSHALLING 16POS 8.3MM

TERM BLK MARSHALLING 16POS 8.3MM

Buy Now Datasheet
DIN Rail Terminal Blocks - 2073069 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2073069
DIN Rail Terminal Blocks 2073069
Phoenix Contact 3270121

Phoenix Contact 3270121

Supplier's Site
DIN Rail Terminal Blocks - 3270121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3270121
DIN Rail Terminal Blocks 3270121
DIN Rail Terminal Blocks PTRV 4 /RD

DIN Rail Terminal Blocks PTRV 4 /RD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11775-ND 2073069 3270121
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 12 to ? AWG
International 0.14 to 2.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
High and Medium-Power Terminal Blocks - HP-AT101-5-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details