PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3260163

Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10180-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10180-ND
Terminal Blocks - Din Rail, Channel 277-10180-ND
CONN TERM BLK FEED THRU 4/0-4AWG

CONN TERM BLK FEED THRU 4/0-4AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2163672 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2163672
DIN Rail Terminal Blocks 2163672
Phoenix Contact 3260163

Phoenix Contact 3260163

Supplier's Site
DIN Rail Terminal Blocks - 3260163 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260163
DIN Rail Terminal Blocks 3260163
DIN Rail Terminal Blocks PTPOWER 95P GRAY NS35/15 CONNECT

DIN Rail Terminal Blocks PTPOWER 95P GRAY NS35/15 CONNECT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10180-ND 2163672 3260163
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to ? AWG 4 to 3 AWG
International 25.00 to 95.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details