CONN TERM BLK FEED THRU 4/0-4AWG
DIN Rail Terminal Blocks PTPOWER 95-3L/FE 4PS GR/BK/YE NS35/15
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-10169-ND | 3260115 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Power-Turn |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks |
| North American | 4 to ? AWG | 4 to 3 AWG |
| International | 25.00 to 95.00 mm2 |