PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3260109

Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10167-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10167-ND
Terminal Blocks - Din Rail, Channel 277-10167-ND
CONN TERM BLK FEED THRU 4/0-4AWG

CONN TERM BLK FEED THRU 4/0-4AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3260109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260109
DIN Rail Terminal Blocks 3260109
DIN Rail Terminal Blocks PTPOWER 95-3L 3 POS GRAY / NS35/15

DIN Rail Terminal Blocks PTPOWER 95-3L 3 POS GRAY / NS35/15

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10167-ND 3260109
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Power-Turn
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 4 to ? AWG 4 to 3 AWG
International 25.00 to 95.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.066 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers