PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3260100

Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 4/0-4AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10166-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10166-ND
Terminal Blocks - Din Rail, Channel 277-10166-ND
CONN TERM BLK FEED THRU 4/0-4AWG

CONN TERM BLK FEED THRU 4/0-4AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 7858285 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7858285
DIN Rail Terminal Blocks 7858285
Phoenix Contact 3260100

Phoenix Contact 3260100

Supplier's Site
DIN Rail Terminal Blocks - 3260100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260100
DIN Rail Terminal Blocks 3260100
DIN Rail Terminal Blocks PTPOWER 95 GRAY NS35/15 CONNECT

DIN Rail Terminal Blocks PTPOWER 95 GRAY NS35/15 CONNECT

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10166-ND 7858285 3260100
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Spring Clamp Push in Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 4 to ? AWG 4 to 3 AWG
International 25.00 to 95.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.256 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details