CONN TERM BLK FEED THRU 1/0-8AWG
DIN Rail Terminal Blocks PTPOWER 50 P
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 3260065-ND | 3260065 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Power-Turn |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 8 to ? AWG | 8 to 2 AWG |