PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3260056

Description
CONN TERM BLK FEED THRU 1/0-8AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 1/0-8AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3260056-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3260056-ND
Terminal Blocks - Din Rail, Channel 3260056-ND
CONN TERM BLK FEED THRU 1/0-8AWG

CONN TERM BLK FEED THRU 1/0-8AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3260056 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260056
DIN Rail Terminal Blocks 3260056
DIN Rail Terminal Blocks PTPOWER 50-3L/N/FE

DIN Rail Terminal Blocks PTPOWER 50-3L/N/FE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3260056-ND 3260056
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Power-Turn
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 8 to ? AWG 8 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.252 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details