PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3260055

Description
CONN TERM BLK FEED THRU 1/0-8AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 1/0-8AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3260055-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3260055-ND
Terminal Blocks - Din Rail, Channel 3260055-ND
CONN TERM BLK FEED THRU 1/0-8AWG

CONN TERM BLK FEED THRU 1/0-8AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3260055 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3260055
DIN Rail Terminal Blocks 3260055
DIN Rail Terminal Blocks PTPOWER 50-3L/FE

DIN Rail Terminal Blocks PTPOWER 50-3L/FE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3260055-ND 3260055
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Power-Turn
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 8 to ? AWG 8 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details