PHOENIX CONTACT USA Terminal Blocks - Specialized 3249198

Description
TERM BLK MIDDLE 4POS 10.4MM GRAY
Request a Quote Datasheet
Description
TERM BLK MIDDLE 4POS 10.4MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15462-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15462-ND
Terminal Blocks - Specialized 277-15462-ND
TERM BLK MIDDLE 4POS 10.4MM GRAY

TERM BLK MIDDLE 4POS 10.4MM GRAY

Buy Now Datasheet
Fixed Terminal Blocks - 3249198 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
3249198
Fixed Terminal Blocks 3249198
Fixed Terminal Blocks MSDBV 2,5-M

Fixed Terminal Blocks MSDBV 2,5-M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15462-ND 3249198
Product Name Terminal Blocks - Specialized Fixed Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Fixed Terminal Blocks
North American 12 to 28 AWG 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details