Terminal Block Connector 2 Position Feed Through Gray 12-26 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Stripping Length: 10mm
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-10033-ND | |
| Product Name | Din Rail, Channel | Connectors, Interconnects -Terminal Blocks -Din Rail, Channel |
| Connector Type | DIN Connector | DIN Connector |