PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks-Din Rail, Channel 3248100

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks-Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks-Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks-Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks-Din Rail, Channel
Connectors, Interconnects- Terminal Blocks-Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks-Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Termination Style: Push In, Spring Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks-Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Termination Style: Push In, Spring
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Din Rail, Channel - 277-10027-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-10027-ND
Din Rail, Channel 277-10027-ND
Terminal Block Connector 2 Position Feed Through Gray 14-26 AWG

Terminal Block Connector 2 Position Feed Through Gray 14-26 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-10027-ND
Product Name Connectors, Interconnects- Terminal Blocks-Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details