PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3248035

Description
CONN TERM BLK FEED THRU 10-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10043-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10043-ND
Terminal Blocks - Din Rail, Channel 277-10043-ND
CONN TERM BLK FEED THRU 10-24AWG

CONN TERM BLK FEED THRU 10-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8158841 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8158841
DIN Rail Terminal Blocks 8158841
Phoenix Contact 3248035

Phoenix Contact 3248035

Supplier's Site
DIN Rail Terminal Blocks - 3248035 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3248035
DIN Rail Terminal Blocks 3248035
DIN Rail Terminal Blocks Mini Feed-through 6.2mm Width,24-10AWG

DIN Rail Terminal Blocks Mini Feed-through 6.2mm Width,24-10AWG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10043-ND 8158841 3248035
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 10 AWG 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.065 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details