PHOENIX CONTACT USA DIN Rail Terminal Blocks 3247977

Description
DIN Rail Terminal Blocks RBO 10-HC BU
Datasheet
Description
DIN Rail Terminal Blocks RBO 10-HC BU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 3247977 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3247977
DIN Rail Terminal Blocks 3247977
DIN Rail Terminal Blocks RBO 10-HC BU

DIN Rail Terminal Blocks RBO 10-HC BU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 3247977
Product Name DIN Rail Terminal Blocks
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Screw Clamp; Bolt, Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type DIN Rail Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-28D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details