PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3246861

Description
CONN TERM BLK DISCONN 10-20AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3246861-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3246861-ND
Terminal Blocks - Din Rail, Channel 3246861-ND
CONN TERM BLK DISCONN 10-20AWG

CONN TERM BLK DISCONN 10-20AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3246861 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3246861
DIN Rail Terminal Blocks 3246861
DIN Rail Terminal Blocks UK 4-SD

DIN Rail Terminal Blocks UK 4-SD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3246861-ND 3246861
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 20 AWG 20 to 10 AWG
International 0.50 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.255/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Fuse terminal block - 2002-1614 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details