PHOENIX CONTACT USA Terminal Blocks - Specialized 3244232

Description
TERM BLK MIDDLE 4POS 10.4MM GRAY
Request a Quote Datasheet
Description
TERM BLK MIDDLE 4POS 10.4MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15453-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15453-ND
Terminal Blocks - Specialized 277-15453-ND
TERM BLK MIDDLE 4POS 10.4MM GRAY

TERM BLK MIDDLE 4POS 10.4MM GRAY

Buy Now Datasheet
Fixed Terminal Blocks - 3244232 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
3244232
Fixed Terminal Blocks 3244232
Fixed Terminal Blocks MSDB 2,5-F

Fixed Terminal Blocks MSDB 2,5-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15453-ND 3244232
Product Name Terminal Blocks - Specialized Fixed Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Spring Clamp; Spring Cage
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details