PHOENIX CONTACT USA Din Rail, Channel 3244012

Description
Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-9706-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-9706-ND
Din Rail, Channel 277-9706-ND
Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG

Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-9706-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details