Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231917-3240348
Color: Grey
Length: 1.999488 m
Approvals: CSA, UL, VDE
Height: 40.005 mm
Material: ABS, PC, PVC
Width: 40.005 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Rivet, Screw
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1231917-3240348 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 3240348 |