CONN TERM STRIP 12CIRCUIT
Barrier Terminal Blocks EC 6 BK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15433-ND | 3240173 |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Eurostyle Terminal Strip | Barrier Terminal Blocks |
| North American | 10 to 18 AWG | 10 to ? AWG |
| Voltage Rating | 450 volts | 450 volts |