PHOENIX CONTACT USA Terminals - Spade Connectors 3240141

Description
CONN SPADE TERM 16-20AWG M6
Request a Quote Datasheet
Description
CONN SPADE TERM 16-20AWG M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3240141-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3240141-ND
Terminals - Spade Connectors 3240141-ND
CONN SPADE TERM 16-20AWG M6

CONN SPADE TERM 16-20AWG M6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240141
Terminals 3240141
Terminals Forke cable lug M6 non-insul .5-1mm2

Terminals Forke cable lug M6 non-insul .5-1mm2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 3240141-ND 3240141
Product Name Terminals - Spade Connectors Terminals
Terminal Type Fork Terminal; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1788746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details