PHOENIX CONTACT USA Terminals - Ring Connectors 3240102

Description
CONN RING CIRC 4AWG M10 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 4AWG M10 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 277-11174-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
277-11174-ND
Terminals - Ring Connectors 277-11174-ND
CONN RING CIRC 4AWG M10 CRIMP

CONN RING CIRC 4AWG M10 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240102
Terminals 3240102
Terminals Ring cable lug non-insul 25 mm2,M10

Terminals Ring cable lug non-insul 25 mm2,M10

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-11174-ND 3240102
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers