PHOENIX CONTACT USA Terminals - Ring Connectors 3240101

Description
CONN RING CIRC 4AWG M8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 4AWG M8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 277-11173-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
277-11173-ND
Terminals - Ring Connectors 277-11173-ND
CONN RING CIRC 4AWG M8 CRIMP

CONN RING CIRC 4AWG M8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240101
Terminals 3240101
Terminals Ring cable lug non-insul 25 mm2,M8

Terminals Ring cable lug non-insul 25 mm2,M8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-11173-ND 3240101
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details