PHOENIX CONTACT USA Terminals - Ring Connectors 3240098

Description
CONN RING CIRC 6AWG M12 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 6AWG M12 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 277-11170-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
277-11170-ND
Terminals - Ring Connectors 277-11170-ND
CONN RING CIRC 6AWG M12 CRIMP

CONN RING CIRC 6AWG M12 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240098
Terminals 3240098
Terminals Ring cable lug non-insul 16 mm2,M12

Terminals Ring cable lug non-insul 16 mm2,M12

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-11170-ND 3240098
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details