PHOENIX CONTACT USA Connectors, Interconnects Terminals Ring Connectors 3240095

Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminals Ring Connectors Series: CLIPLINE Package: Bulk Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.433" (11.00mm) Length - Overall: 1.024" (26.00mm) Stud/Tab Size: M6 Stud
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminals Ring Connectors Series: CLIPLINE Package: Bulk Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.433" (11.00mm) Length - Overall: 1.024" (26.00mm) Stud/Tab Size: M6 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminals Ring Connectors Series: CLIPLINE Package: Bulk Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.433" (11.00mm) Length - Overall: 1.024" (26.00mm) Stud/Tab Size: M6 Stud

Alternative Parts (Cross-Reference): Cross
Product Status: Active
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminals Ring Connectors
Series: CLIPLINE
Package: Bulk
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.433" (11.00mm)
Length - Overall: 1.024" (26.00mm)
Stud/Tab Size: M6 Stud

Buy Now Datasheet
Ring Connectors - 277-9655-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
277-9655-ND
Ring Connectors 277-9655-ND
Ring Terminal Connector M6 Stud Circular 6 AWG Crimp

Ring Terminal Connector M6 Stud Circular 6 AWG Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-9655-ND
Product Name Connectors, Interconnects Terminals Ring Connectors Ring Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details