PHOENIX CONTACT USA Terminals - Ring Connectors 3240091

Description
CONN RING CIRC 8AWG M8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 8AWG M8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 277-11164-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
277-11164-ND
Terminals - Ring Connectors 277-11164-ND
CONN RING CIRC 8AWG M8 CRIMP

CONN RING CIRC 8AWG M8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240091
Terminals 3240091
Terminals Ring cable lug non-insul 10 mm2,M8

Terminals Ring cable lug non-insul 10 mm2,M8

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-11164-ND 3240091
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details