PHOENIX CONTACT USA Terminals - Wire Pin Connectors 3240064

Description
CONN WIRE PIN TERM 16-20AWG
Request a Quote Datasheet
Description
CONN WIRE PIN TERM 16-20AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Pin Connectors - 277-12084-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
277-12084-ND
Terminals - Wire Pin Connectors 277-12084-ND
CONN WIRE PIN TERM 16-20AWG

CONN WIRE PIN TERM 16-20AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3240064
Terminals 3240064
Terminals Pin cable lug red 0.5-1.5 mm2 L1=12 mm

Terminals Pin cable lug red 0.5-1.5 mm2 L1=12 mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277-12084-ND 3240064
Product Name Terminals - Wire Pin Connectors Terminals
Terminal Type Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details