Red M4 Stud Spade Terminal Connector Crimp 16-20 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminals Spade Connectors
Package: Bulk
Terminal Type: Standard
Stud/Tab Size: M4 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Length - Overall: 0.866" (22.00mm)
Termination Style: Crimp
Width - Outer Edges: 0.283" (7.20mm)
| DigiKey | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-11131-ND | 8046969 | |
| Product Name | Spade Connectors | Connectors, Interconnects Terminals Spade Connectors | Fork Terminals |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |