PHOENIX CONTACT USA Spade Connectors 3240032

Description
Red M3 Stud Spade Terminal Connector Crimp 16-20 AWG
Request a Quote Datasheet
Description
Red M3 Stud Spade Terminal Connector Crimp 16-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 277-9648-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
277-9648-ND
Spade Connectors 277-9648-ND
Red M3 Stud Spade Terminal Connector Crimp 16-20 AWG

Red M3 Stud Spade Terminal Connector Crimp 16-20 AWG

Buy Now Datasheet
Connectors, Interconnects Terminals Spade Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Spade Connectors
Connectors, Interconnects Terminals Spade Connectors
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminals Spade Connectors Termination: Crimp Package: Bulk Terminal Type: Standard Width - Outer Edges: 0.224" (5.70mm) Length - Overall: 0.866" (22.00mm) Stud/Tab Size: M3 Stud Mounting Type: Free Hanging (In-Line)

Alternative Parts (Cross-Reference): Cross
Product Status: Active
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminals Spade Connectors
Termination: Crimp
Package: Bulk
Terminal Type: Standard
Width - Outer Edges: 0.224" (5.70mm)
Length - Overall: 0.866" (22.00mm)
Stud/Tab Size: M3 Stud
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
C-Fci 1 5/m3 Phoenix Contact - 16X5038 - Newark, An Avnet Company
Chicago, IL, United States
C-Fci 1 5/m3 Phoenix Contact
16X5038
C-Fci 1 5/m3 Phoenix Contact 16X5038
C-FCI 1 5/M3

C-FCI 1 5/M3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-9648-ND 16X5038
Product Name Spade Connectors Connectors, Interconnects Terminals Spade Connectors C-Fci 1 5/m3 Phoenix Contact
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22007-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details