PHOENIX CONTACT USA Ring Connectors 3240021

Description
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 277-11122-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
277-11122-ND
Ring Connectors 277-11122-ND
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminals - 3240021 -  - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 3240021
Terminals - 3240021
Manufacturer: Phoenix Contact Series: CLIPLINE Termination: Crimp Package: Bulk Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.260" (6.60mm) Length - Overall: 0.811" (20.60mm) Stud/Tab Size: M3 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Series: CLIPLINE
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.260" (6.60mm)
Length - Overall: 0.811" (20.60mm)
Stud/Tab Size: M3 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-11122-ND
Product Name Ring Connectors Terminals - 3240021
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details