PHOENIX CONTACT USA Ring Connectors 3240018

Description
Ring Terminal Connector M4 Stud Circular 16-20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M4 Stud Circular 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 277-11119-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
277-11119-ND
Ring Connectors 277-11119-ND
Ring Terminal Connector M4 Stud Circular 16-20 AWG Crimp

Ring Terminal Connector M4 Stud Circular 16-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
394-3240018
Electronic Connector 394-3240018
Red Copper Lug Terminal, Insulated, M4 Stud, 16-20AWG Product overview: 3240018 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-3240018 can be used for catalog matching and distributor lookup.

Red Copper Lug Terminal, Insulated, M4 Stud, 16-20AWG Product overview: 3240018 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-3240018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminals Ring Connectors Series: CLIPLINE Package: Bulk Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.315" (8.00mm) Length - Overall: 0.854" (21.70mm) Stud/Tab Size: M4 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminals Ring Connectors
Series: CLIPLINE
Package: Bulk
Terminal Type: Circular
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.315" (8.00mm)
Length - Overall: 0.854" (21.70mm)
Stud/Tab Size: M4 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
C-Rci 1 5/m4 Phoenix Contact - 16X5024 - Newark, An Avnet Company
Chicago, IL, United States
C-Rci 1 5/m4 Phoenix Contact
16X5024
C-Rci 1 5/m4 Phoenix Contact 16X5024
C-RCI 1 5/M4

C-RCI 1 5/M4

Supplier's Site
Ring Connectors - 3240018 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
3240018
Ring Connectors 3240018
CONN RING CIRC 16-20AWG M4 CRIMP

CONN RING CIRC 16-20AWG M4 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-11119-ND 394-3240018 16X5024 3240018
Product Name Ring Connectors Electronic Connector Connectors, Interconnects Terminals Ring Connectors C-Rci 1 5/m4 Phoenix Contact Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details