PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3214367

Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10213-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10213-ND
Terminal Blocks - Din Rail, Channel 277-10213-ND
CONN TERM BLK DISCONN 10-26AWG

CONN TERM BLK DISCONN 10-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3214367 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3214367
DIN Rail Terminal Blocks 3214367
DIN Rail Terminal Blocks UT 4-L/HESILED 60 (5X20)

DIN Rail Terminal Blocks UT 4-L/HESILED 60 (5X20)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10213-ND 3214367
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Features Diode
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 10 to 26 AWG 26 to 10 AWG
International 0.14 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2001-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers