CONN TERM BLK DISCONN 10-26AWG
DIN Rail Terminal Blocks UT 4-PE/L/HESILED 60 (5X20)
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-10217-ND | 8666857 | 3214322 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw |
| Features | Diode | ||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| North American | 10 to 26 AWG | 26 to 10 AWG | |
| International | 0.14 to 6.00 mm2 |