PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 3214259

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332175-3214259 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 6 Number of Levels: 3 Termination Style: Screw Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 5.2mm Stripping Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-2544
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332175-3214259 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 6 Number of Levels: 3 Termination Style: Screw Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 5.2mm Stripping Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-2544
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332175-3214259 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332175-3214259
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332175-3214259
Manufacturer: Phoenix Contact Win Source Part Number: 1332175-3214259 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 6 Number of Levels: 3 Termination Style: Screw Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Wire Gauge or Range - mm2: 0.14-4mm² Color: Gray Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 5.2mm Stripping Length: 9mm ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 277-2544

Manufacturer: Phoenix Contact
Win Source Part Number: 1332175-3214259
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Box
Type: Feed Through
Number of Positions: 6
Number of Levels: 3
Termination Style: Screw
Current - IEC: 20 A
Voltage - IEC: 500V
Current - UL: 20 A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm2: 0.14-4mm²
Color: Gray
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 5.2mm
Stripping Length: 9mm
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 277-2544

Buy Now Datasheet
Din Rail, Channel - 277-2544-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-2544-ND
Din Rail, Channel 277-2544-ND
Terminal Block Connector 6 Position Feed Through Gray 12-26 AWG

Terminal Block Connector 6 Position Feed Through Gray 12-26 AWG

Buy Now Datasheet
Ut 2 5-3L Phoenix Contact - 16X4972 - Newark, An Avnet Company
Chicago, IL, United States
Ut 2 5-3L Phoenix Contact
16X4972
Ut 2 5-3L Phoenix Contact 16X4972
UT 2 5-3L

UT 2 5-3L

Supplier's Site
Din Rail, Channel - 3214259 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
3214259
Din Rail, Channel 3214259
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332175-3214259 277-2544-ND 16X4972 3214259
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel Ut 2 5-3L Phoenix Contact Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details