Phoenix Contact 3213961 Terminal Block
CONN TERM BLK DISCONN 12-26AWG
DIN Rail Terminal Blocks PTI 2,5-L/TG
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2252899 | 277-12532-ND | 3213961 |
| Product Name | Standard Terminal Blocks | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Body Material | Polyamide | ||
| North American | 12 to 26 AWG | 12 to 26 AWG | 26 to 12 AWG |
| Termination Options | Spring Clamp | Push-In | |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks |