PHOENIX CONTACT USA Din Rail, Channel 3213742

Description
Terminal Block Connector 6 Position Feed Through Gray 14-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 6 Position Feed Through Gray 14-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-16901-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-16901-ND
Din Rail, Channel 277-16901-ND
Terminal Block Connector 6 Position Feed Through Gray 14-26 AWG

Terminal Block Connector 6 Position Feed Through Gray 14-26 AWG

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Package Product Status: Active Type: Feed Through Number of Positions: 6 Number of Levels: 3; Connected Terminal - Width: 3.5mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Package
Product Status: Active
Type: Feed Through
Number of Positions: 6
Number of Levels: 3; Connected
Terminal - Width: 3.5mm
Termination Style: Push In, Spring

Buy Now Datasheet
Pt 1 5/s-3Pv Phoenix Contact - 16X4944 - Newark, An Avnet Company
Chicago, IL, United States
Pt 1 5/s-3Pv Phoenix Contact
16X4944
Pt 1 5/s-3Pv Phoenix Contact 16X4944
PT 1 5/S-3PV

PT 1 5/S-3PV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-16901-ND 16X4944
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Pt 1 5/s-3Pv Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data