PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3213739

Description
CONN TERM BLK GROUND 14-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-15397-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-15397-ND
Terminal Blocks - Din Rail, Channel 277-15397-ND
CONN TERM BLK GROUND 14-26AWG

CONN TERM BLK GROUND 14-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3213739 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3213739
DIN Rail Terminal Blocks 3213739
DIN Rail Terminal Blocks PT 1,5/S-3PE

DIN Rail Terminal Blocks PT 1,5/S-3PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15397-ND 3213739
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Three Level Bridged DIN Rail Terminal Blocks
North American 14 to 26 AWG 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details