PHOENIX CONTACT USA Din Rail, Channel 3213713

Description
Terminal Block Connector 6 Position Feed Through Gray 16-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 6 Position Feed Through Gray 16-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-11116-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-11116-ND
Din Rail, Channel 277-11116-ND
Terminal Block Connector 6 Position Feed Through Gray 16-26 AWG

Terminal Block Connector 6 Position Feed Through Gray 16-26 AWG

Buy Now Datasheet
Singapore, Singapore
15A 500V Electronic Connector
369-3213713
15A 500V Electronic Connector 369-3213713
Multi-Level Terminal Block, 6 Pos, 3 Levels, 15A, 500V, Push-In Product overview: 3213713 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 500V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3213713 can be used for catalog matching and distributor lookup.

Multi-Level Terminal Block, 6 Pos, 3 Levels, 15A, 500V, Push-In Product overview: 3213713 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 500V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3213713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 6 Number of Levels: 3 Terminal - Width: 3.5mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 6
Number of Levels: 3
Terminal - Width: 3.5mm
Termination Style: Push In, Spring

Buy Now Datasheet
Pt 1 5/s-3L Phoenix Contact - 16X4941 - Newark, An Avnet Company
Chicago, IL, United States
Pt 1 5/s-3L Phoenix Contact
16X4941
Pt 1 5/s-3L Phoenix Contact 16X4941
PT 1 5/S-3L

PT 1 5/S-3L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-11116-ND 369-3213713 16X4941
Product Name Din Rail, Channel 15A 500V Electronic Connector Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Pt 1 5/s-3L Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products