PHOENIX CONTACT USA DIN Rail Terminal Blocks 3213137

Description
Phoenix Contact 3213137 Terminal Block
Request a Quote Datasheet
Description
Phoenix Contact 3213137 Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2657581 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2657581
DIN Rail Terminal Blocks 2657581
Phoenix Contact 3213137 Terminal Block

Phoenix Contact 3213137 Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 277-9643-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-9643-ND
Terminal Blocks - Specialized 277-9643-ND
TERM BLK NEMA 2POS 29.0MM GRAY

TERM BLK NEMA 2POS 29.0MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3213137 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3213137
DIN Rail Terminal Blocks 3213137
DIN Rail Terminal Blocks BOLT CONN TERM BLOCK 12 AWG, 34X66MM

DIN Rail Terminal Blocks BOLT CONN TERM BLOCK 12 AWG, 34X66MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2657581 277-9643-ND 3213137
Product Name DIN Rail Terminal Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -60 C (-76 F)
Contacts Pitch 29.00 mm (1.14 inches) 29.00 mm (1.14 inches)
Mounting Options DIN Rail
Termination Options Bolt and Nut Bolt
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MSBXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details