PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3212950

Description
CONN TERM BLK GROUND 8-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-8000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-8000-ND
Terminal Blocks - Din Rail, Channel 277-8000-ND
CONN TERM BLK GROUND 8-20 AWG

CONN TERM BLK GROUND 8-20 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212950 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212950
DIN Rail Terminal Blocks 3212950
DIN Rail Terminal Blocks PT 6-QUATTRO-PE

DIN Rail Terminal Blocks PT 6-QUATTRO-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8000-ND 3212950
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 8 to 20 AWG 20 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3227 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers