Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 4
Number of Levels: 1
Terminal - Width: 8.2mm
Termination Style: Push In, Spring
Modular Terminal Block, 41A, 600V, 8AWG-20AWG, 4 Pos Product overview: 3212934 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, 600V, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3212934 can be used for catalog matching and distributor lookup.
Terminal Block Connector 4 Position Feed Through Gray 8-20 AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 369-3212934 | 277-7999-ND | 16X4898 | |
| Product Name | Connectors, Interconnects -Terminal Blocks -Din Rail, Channel | 41A 600V Electronic Connector | Din Rail, Channel | Pt 6-Quattro Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector |