TERM BLOCK PLUG 1POS STR
DIN Rail Terminal Blocks PP-H 1,5/S/1-R
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2657580 | 277-12521-ND | 3212714 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | DIN Rail Terminal Blocks |
| Features | Terminal Plug | Terminal Plug; Interlocking (Side) | |
| # of Contacts | 1 | 1 | 1 |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) | |
| Body Material | Polyamide | Polyamide (PA), Nylon | |
| Mounting Options | Free Hanging (In-Line) |