Phoenix Contact GmbH & Co. KG Terminal Blocks - Specialized 3212413

Description
TERM BLK PLUG 4POS 3.5MM GRN YLW
Request a Quote Datasheet
Description
TERM BLK PLUG 4POS 3.5MM GRN YLW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3212413-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3212413-ND
Terminal Blocks - Specialized 3212413-ND
TERM BLK PLUG 4POS 3.5MM GRN YLW

TERM BLK PLUG 4POS 3.5MM GRN YLW

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212413 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212413
DIN Rail Terminal Blocks 3212413
DIN Rail Terminal Blocks PT 1,5/S-QUATTRO/ 2P-PE

DIN Rail Terminal Blocks PT 1,5/S-QUATTRO/ 2P-PE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3212413-ND 3212413
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail; 35 mm DIN Rail
Termination Options Spring Clamp Push-In
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
North American 14 to 26 AWG 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG84R8-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers