DIN Rail Terminal Blocks PT 16 N OG
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 3212144 |
| Product Name | DIN Rail Terminal Blocks |
| Mounting Options | 15 mm DIN Rail; 35 mm DIN Rail |
| Termination Options | Push-In |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | DIN Rail Terminal Blocks |
| # of Contacts | 1 |