PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3212140

Description
CONN TERM BLK DISCONN 10-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-7989-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-7989-ND
Terminal Blocks - Din Rail, Channel 277-7989-ND
CONN TERM BLK DISCONN 10-24AWG

CONN TERM BLK DISCONN 10-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212140 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212140
DIN Rail Terminal Blocks 3212140
DIN Rail Terminal Blocks PTME 4 WH

DIN Rail Terminal Blocks PTME 4 WH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-7989-ND 3212140
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
International 0.20 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details