PHOENIX CONTACT USA Terminal Blocks - Specialized 3212082

Description
TERM BLK MIDDLE 2POS 16.0MM BLK
Request a Quote Datasheet
Description
TERM BLK MIDDLE 2POS 16.0MM BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 3212082-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
3212082-ND
Terminal Blocks - Specialized 3212082-ND
TERM BLK MIDDLE 2POS 16.0MM BLK

TERM BLK MIDDLE 2POS 16.0MM BLK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212082 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212082
DIN Rail Terminal Blocks 3212082
DIN Rail Terminal Blocks PTPOWER 35-FE-F

DIN Rail Terminal Blocks PTPOWER 35-FE-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3212082-ND 3212082
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Power-Turn
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 2 to 14 AWG 2 to ? AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSGXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4101 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers