PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3212069

Description
CONN TERM BLK FEED THRU 2-14 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 2-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 3212069-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
3212069-ND
Terminal Blocks - Din Rail, Channel 3212069-ND
CONN TERM BLK FEED THRU 2-14 AWG

CONN TERM BLK FEED THRU 2-14 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3212069 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3212069
DIN Rail Terminal Blocks 3212069
DIN Rail Terminal Blocks PTPOWER 35-3L/N

DIN Rail Terminal Blocks PTPOWER 35-3L/N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 3212069-ND 3212069
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Power-Turn
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 2 to 14 AWG 2 to ? AWG
International 2.50 to 35.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details