PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Din Rail, Channel 3211933

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 6.2mm

Buy Now Datasheet
Din Rail, Channel - 277-12510-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-12510-ND
Din Rail, Channel 277-12510-ND
Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG

Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 277-12510-ND
Product Name Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers