PHOENIX CONTACT USA DIN Rail Terminal Blocks 3211922

Description
Phoenix Contact 3211922
Request a Quote Datasheet
Description
Phoenix Contact 3211922
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7081719 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7081719
DIN Rail Terminal Blocks 7081719
Phoenix Contact 3211922

Phoenix Contact 3211922

Supplier's Site
Terminal Blocks - Din Rail, Channel - 277-12509-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-12509-ND
Terminal Blocks - Din Rail, Channel 277-12509-ND
CONN TERM BLK DISCONN 10-24AWG

CONN TERM BLK DISCONN 10-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 3211922 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3211922
DIN Rail Terminal Blocks 3211922
DIN Rail Terminal Blocks PT 4-TG

DIN Rail Terminal Blocks PT 4-TG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7081719 277-12509-ND 3211922
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Contacts Pitch 6.20 mm (0.24 inches)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 24 AWG 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Ground terminal block - 2001-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details