PHOENIX CONTACT USA Din Rail, Channel 3211921

Description
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 3211921-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
3211921-ND
Din Rail, Channel 3211921-ND
Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG

Terminal Block Connector 4 Position Feed Through Gray 10-24 AWG

Buy Now Datasheet
Pt 4-Quattro-Dio 1N 5408/r-L Phoenix Contact - 16X4805 - Newark, An Avnet Company
Chicago, IL, United States
Pt 4-Quattro-Dio 1N 5408/r-L Phoenix Contact
16X4805
Pt 4-Quattro-Dio 1N 5408/r-L Phoenix Contact 16X4805
PT 4-QUATTRO-DIO 1N 5408/R-L

PT 4-QUATTRO-DIO 1N 5408/R-L

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3211921-ND 16X4805
Product Name Din Rail, Channel Pt 4-Quattro-Dio 1N 5408/r-L Phoenix Contact
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Paladin ® - 131-5414-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Din Rail, Channel - 17-1SNA105116R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers