PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Din Rail, Channel 3211903

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm Termination Style: Push In, Spring
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm Termination Style: Push In, Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Box Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 6.2mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Box
Product Status: Active
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 6.2mm
Termination Style: Push In, Spring

Buy Now Datasheet
Din Rail, Channel - 277-3936-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3936-ND
Din Rail, Channel 277-3936-ND
Terminal Block Connector 2 Position Disconnect Black 10-24 AWG

Terminal Block Connector 2 Position Disconnect Black 10-24 AWG

Buy Now Datasheet
Pt 4-Hesiled 24 (5X20) Phoenix Contact - 16X4801 - Newark, An Avnet Company
Chicago, IL, United States
Pt 4-Hesiled 24 (5X20) Phoenix Contact
16X4801
Pt 4-Hesiled 24 (5X20) Phoenix Contact 16X4801
PT 4-HESILED 24 (5X20)

PT 4-HESILED 24 (5X20)

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3936-ND 16X4801
Product Name Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Din Rail, Channel Pt 4-Hesiled 24 (5X20) Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers