PHOENIX CONTACT USA Din Rail, Channel 3211886

Description
PTTB 4-HESI (5X20)
Request a Quote Datasheet
Description
PTTB 4-HESI (5X20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3211886-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3211886-ND
Din Rail, Channel 277-3211886-ND
PTTB 4-HESI (5X20)

PTTB 4-HESI (5X20)

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Disconnect, Feed Through Number of Positions: 4 Number of Levels: 2 Terminal - Width: 6.2mm

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Disconnect, Feed Through
Number of Positions: 4
Number of Levels: 2
Terminal - Width: 6.2mm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3211886-ND
Product Name Din Rail, Channel Connectors, Interconnects- Terminal Blocks- Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 994G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers